Vishay Intertechnology, Inc. RES 23.7 OHM 5W 1% WW AXIAL RWR74S23R7FRBSL

Description
RES 23.7ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 23.7ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7 OHM 5W 1% WW AXIAL - RWR74S23R7FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 5W 1% WW AXIAL
RWR74S23R7FRBSL
RES 23.7 OHM 5W 1% WW AXIAL RWR74S23R7FRBSL
RES 23.7ohm 5W 1% WW AXIAL

RES 23.7ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S23R7FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S23R7FRBSL
Wirewound Resistors 3110-RWR74S23R7FRBSL
ESS-5 23.7 1% RWR74S23R7FR BSL

ESS-5 23.7 1% RWR74S23R7FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S23R7FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S23R7FRBSL-ND
Through Hole Resistors RWR74S23R7FRBSL-ND
23.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

23.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S23R7FRBSL 3110-RWR74S23R7FRBSL RWR74S23R7FRBSL-ND
Product Name RES 23.7 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23.7 ohms 23.7 ohms 23.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details