Vishay Intertechnology, Inc. Wirewound Resistors RWR74S2000FRRSL

Description
ESS-5 200 1% RWR74S2000FR RSL
Request a Quote Datasheet
Description
ESS-5 200 1% RWR74S2000FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S2000FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2000FRRSL
Wirewound Resistors 3110-RWR74S2000FRRSL
ESS-5 200 1% RWR74S2000FR RSL

ESS-5 200 1% RWR74S2000FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S2000FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2000FRRSL-ND
Through Hole Resistors RWR74S2000FRRSL-ND
200 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 200 OHM 5W 1% WW AXIAL - RWR74S2000FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 5W 1% WW AXIAL
RWR74S2000FRRSL
RES 200 OHM 5W 1% WW AXIAL RWR74S2000FRRSL
RES 200ohm 5W 1% WW AXIAL

RES 200ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S2000FRRSL RWR74S2000FRRSL-ND RWR74S2000FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 200 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers