Vishay Intertechnology, Inc. Wirewound Resistors RWR74S3011FSRSL

Description
ESS-5 3.01K 1% RWR74S3011FS RSL
Request a Quote Datasheet
Description
ESS-5 3.01K 1% RWR74S3011FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S3011FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3011FSRSL
Wirewound Resistors 3110-RWR74S3011FSRSL
ESS-5 3.01K 1% RWR74S3011FS RSL

ESS-5 3.01K 1% RWR74S3011FS RSL

Supplier's Site Datasheet
RES 3.01K OHM 5W 1% WW AXIAL - RWR74S3011FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 5W 1% WW AXIAL
RWR74S3011FSRSL
RES 3.01K OHM 5W 1% WW AXIAL RWR74S3011FSRSL
RES 3.01Kohm 5W 1% WW AXIAL

RES 3.01Kohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S3011FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3011FSRSL-ND
Through Hole Resistors RWR74S3011FSRSL-ND
3.01 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.01 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S3011FSRSL RWR74S3011FSRSL RWR74S3011FSRSL-ND
Product Name Wirewound Resistors RES 3.01K OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 3010 ohms 3010 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details