Vishay Intertechnology, Inc. Wirewound Resistors RWR74S33R2FRS73

Description
ESS-5 33.2 1% RWR74S33R2FR S73
Request a Quote Datasheet
Description
ESS-5 33.2 1% RWR74S33R2FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S33R2FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S33R2FRS73
Wirewound Resistors 3110-RWR74S33R2FRS73
ESS-5 33.2 1% RWR74S33R2FR S73

ESS-5 33.2 1% RWR74S33R2FR S73

Supplier's Site Datasheet
RES 33.2 OHM 5W 1% WW AXIAL - RWR74S33R2FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 5W 1% WW AXIAL
RWR74S33R2FRS73
RES 33.2 OHM 5W 1% WW AXIAL RWR74S33R2FRS73
RES 33.2ohm 5W 1% WW AXIAL

RES 33.2ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S33R2FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S33R2FRS73-ND
Through Hole Resistors RWR74S33R2FRS73-ND
33.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

33.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S33R2FRS73 RWR74S33R2FRS73 RWR74S33R2FRS73-ND
Product Name Wirewound Resistors RES 33.2 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details