Vishay Intertechnology, Inc. Wirewound Resistors RWR74S2001FRB12

Description
ESS-5 2K 1% RWR74S2001FR B12
Request a Quote Datasheet
Description
ESS-5 2K 1% RWR74S2001FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S2001FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2001FRB12
Wirewound Resistors 3110-RWR74S2001FRB12
ESS-5 2K 1% RWR74S2001FR B12

ESS-5 2K 1% RWR74S2001FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74S2001FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2001FRB12-ND
Through Hole Resistors RWR74S2001FRB12-ND
2 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2K OHM 5W 1% WW AXIAL - RWR74S2001FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 5W 1% WW AXIAL
RWR74S2001FRB12
RES 2K OHM 5W 1% WW AXIAL RWR74S2001FRB12
RES 2Kohm 5W 1% WW AXIAL

RES 2Kohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S2001FRB12 RWR74S2001FRB12-ND RWR74S2001FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 2K OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers