Vishay Intertechnology, Inc. RES 20 OHM 5W 1% WW AXIAL RWR74S20R0FMBSL

Description
RES 20ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 20ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 5W 1% WW AXIAL - RWR74S20R0FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 5W 1% WW AXIAL
RWR74S20R0FMBSL
RES 20 OHM 5W 1% WW AXIAL RWR74S20R0FMBSL
RES 20ohm 5W 1% WW AXIAL

RES 20ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S20R0FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S20R0FMBSL-ND
Through Hole Resistors RWR74S20R0FMBSL-ND
20 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

20 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S20R0FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S20R0FMBSL
Wirewound Resistors 3110-RWR74S20R0FMBSL
ESS-5 20 1% RWR74S20R0FM BSL

ESS-5 20 1% RWR74S20R0FM BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S20R0FMBSL RWR74S20R0FMBSL-ND 3110-RWR74S20R0FMBSL
Product Name RES 20 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details