Vishay Intertechnology, Inc. RES 2.4K OHM 5W 1% WW AXIAL RWR74S2401FRB12

Description
RES 2.4Kohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.4Kohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4K OHM 5W 1% WW AXIAL - RWR74S2401FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 5W 1% WW AXIAL
RWR74S2401FRB12
RES 2.4K OHM 5W 1% WW AXIAL RWR74S2401FRB12
RES 2.4Kohm 5W 1% WW AXIAL

RES 2.4Kohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S2401FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2401FRB12-ND
Through Hole Resistors RWR74S2401FRB12-ND
2.4 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.4 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S2401FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2401FRB12
Wirewound Resistors 3110-RWR74S2401FRB12
ESS-5 2.4K 1% RWR74S2401FR B12

ESS-5 2.4K 1% RWR74S2401FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S2401FRB12 RWR74S2401FRB12-ND 3110-RWR74S2401FRB12
Product Name RES 2.4K OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2400 ohms 2400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers