Vishay Intertechnology, Inc. RES 1.5 OHM 5W 1% WW AXIAL RWR74S1R50FRS73

Description
RES 1.5ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.5ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5 OHM 5W 1% WW AXIAL - RWR74S1R50FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 5W 1% WW AXIAL
RWR74S1R50FRS73
RES 1.5 OHM 5W 1% WW AXIAL RWR74S1R50FRS73
RES 1.5ohm 5W 1% WW AXIAL

RES 1.5ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S1R50FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1R50FRS73
Wirewound Resistors 3110-RWR74S1R50FRS73
ESS-5 1.5 1% RWR74S1R50FR S73

ESS-5 1.5 1% RWR74S1R50FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR74S1R50FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1R50FRS73-ND
Through Hole Resistors RWR74S1R50FRS73-ND
1.5 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.5 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S1R50FRS73 3110-RWR74S1R50FRS73 RWR74S1R50FRS73-ND
Product Name RES 1.5 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 2123460 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details