Vishay Intertechnology, Inc. Wirewound Resistors RWR74S2980DSRSL

Description
ESS-5 298 .5% RWR74S2980DS RSL
Request a Quote Datasheet
Description
ESS-5 298 .5% RWR74S2980DS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S2980DSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2980DSRSL
Wirewound Resistors 3110-RWR74S2980DSRSL
ESS-5 298 .5% RWR74S2980DS RSL

ESS-5 298 .5% RWR74S2980DS RSL

Supplier's Site Datasheet
RES 298 OHM 5W 0.5% WW AXIAL - RWR74S2980DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 298 OHM 5W 0.5% WW AXIAL
RWR74S2980DSRSL
RES 298 OHM 5W 0.5% WW AXIAL RWR74S2980DSRSL
RES 298ohm 5W 0.5% WW AXIAL

RES 298ohm 5W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S2980DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2980DSRSL-ND
Through Hole Resistors RWR74S2980DSRSL-ND
298 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

298 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S2980DSRSL RWR74S2980DSRSL RWR74S2980DSRSL-ND
Product Name Wirewound Resistors RES 298 OHM 5W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 298 ohms 298 ohms 298 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details