ESS-5 298 .5% RWR74S2980DS BSL
RES 298ohm 5W 0.5% WW AXIAL
298 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR74S2980DSBSL | RWR74S2980DSBSL | RWR74S2980DSBSL-ND |
| Product Name | Wirewound Resistors | RES 298 OHM 5W 0.5% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 298 ohms | 298 ohms | 298 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 5 watts | 5 watts |