ESS-5 255 1% RWR74S2550FR RSL
255 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 255ohm 5W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR74S2550FRRSL | RWR74S2550FRRSL-ND | RWR74S2550FRRSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 255 OHM 5W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 255 ohms | 255 ohms | 255 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |