Vishay Intertechnology, Inc. RES 261 OHM 5W 1% WW AXIAL RWR74S2610FRB12

Description
RES 261ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 261ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261 OHM 5W 1% WW AXIAL - RWR74S2610FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 5W 1% WW AXIAL
RWR74S2610FRB12
RES 261 OHM 5W 1% WW AXIAL RWR74S2610FRB12
RES 261ohm 5W 1% WW AXIAL

RES 261ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S2610FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2610FRB12
Wirewound Resistors 3110-RWR74S2610FRB12
ESS-5 261 1% RWR74S2610FR B12

ESS-5 261 1% RWR74S2610FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74S2610FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2610FRB12-ND
Through Hole Resistors RWR74S2610FRB12-ND
261 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

261 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S2610FRB12 3110-RWR74S2610FRB12 RWR74S2610FRB12-ND
Product Name RES 261 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 261 ohms 261 ohms 261 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details