Vishay Intertechnology, Inc. Wirewound Resistors RWR74S28R0FRB12

Description
ESS-5 28 1% RWR74S28R0FR B12
Request a Quote Datasheet
Description
ESS-5 28 1% RWR74S28R0FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S28R0FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S28R0FRB12
Wirewound Resistors 3110-RWR74S28R0FRB12
ESS-5 28 1% RWR74S28R0FR B12

ESS-5 28 1% RWR74S28R0FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74S28R0FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S28R0FRB12-ND
Through Hole Resistors RWR74S28R0FRB12-ND
28 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

28 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 28 OHM 5W 1% WW AXIAL - RWR74S28R0FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28 OHM 5W 1% WW AXIAL
RWR74S28R0FRB12
RES 28 OHM 5W 1% WW AXIAL RWR74S28R0FRB12
RES 28ohm 5W 1% WW AXIAL

RES 28ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S28R0FRB12 RWR74S28R0FRB12-ND RWR74S28R0FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 28 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 28 ohms 28 ohms 28 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers