Vishay Intertechnology, Inc. Wirewound Resistors RWR74S30R0FSRSL

Description
ESS-5 30 1% RWR74S30R0FS RSL
Request a Quote Datasheet
Description
ESS-5 30 1% RWR74S30R0FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S30R0FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S30R0FSRSL
Wirewound Resistors 3110-RWR74S30R0FSRSL
ESS-5 30 1% RWR74S30R0FS RSL

ESS-5 30 1% RWR74S30R0FS RSL

Supplier's Site Datasheet
RES 30 OHM 5W 1% WW AXIAL - RWR74S30R0FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 5W 1% WW AXIAL
RWR74S30R0FSRSL
RES 30 OHM 5W 1% WW AXIAL RWR74S30R0FSRSL
RES 30ohm 5W 1% WW AXIAL

RES 30ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S30R0FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S30R0FSRSL-ND
Through Hole Resistors RWR74S30R0FSRSL-ND
30 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

30 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S30R0FSRSL RWR74S30R0FSRSL RWR74S30R0FSRSL-ND
Product Name Wirewound Resistors RES 30 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 30 ohms 30 ohms 30 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176795-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details