Vishay Intertechnology, Inc. RES 34.8 OHM 5W 1% WW AXIAL RWR74S34R8FPRSL

Description
RES 34.8ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 34.8ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8 OHM 5W 1% WW AXIAL - RWR74S34R8FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 5W 1% WW AXIAL
RWR74S34R8FPRSL
RES 34.8 OHM 5W 1% WW AXIAL RWR74S34R8FPRSL
RES 34.8ohm 5W 1% WW AXIAL

RES 34.8ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S34R8FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S34R8FPRSL
Wirewound Resistors 3110-RWR74S34R8FPRSL
ESS-5 34.8 1% RWR74S34R8FP RSL

ESS-5 34.8 1% RWR74S34R8FP RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S34R8FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S34R8FPRSL-ND
Through Hole Resistors RWR74S34R8FPRSL-ND
34.8 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

34.8 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S34R8FPRSL 3110-RWR74S34R8FPRSL RWR74S34R8FPRSL-ND
Product Name RES 34.8 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34.8 ohms 34.8 ohms 34.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details