Vishay Intertechnology, Inc. RES 2.2K OHM 5W 1% WW AXIAL RWR74S2201FMB12

Description
RES 2.2Kohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.2Kohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 5W 1% WW AXIAL - RWR74S2201FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 5W 1% WW AXIAL
RWR74S2201FMB12
RES 2.2K OHM 5W 1% WW AXIAL RWR74S2201FMB12
RES 2.2Kohm 5W 1% WW AXIAL

RES 2.2Kohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S2201FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2201FMB12
Wirewound Resistors 3110-RWR74S2201FMB12
ESS-5 2.2K 1% RWR74S2201FM B12

ESS-5 2.2K 1% RWR74S2201FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74S2201FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2201FMB12-ND
Through Hole Resistors RWR74S2201FMB12-ND
2.2 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.2 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S2201FMB12 3110-RWR74S2201FMB12 RWR74S2201FMB12-ND
Product Name RES 2.2K OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2200 ohms 2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details