Vishay Intertechnology, Inc. RES 2K OHM 5W 1% WW AXIAL RWR74S2001FSB12

Description
RES 2Kohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 5W 1% WW AXIAL - RWR74S2001FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 5W 1% WW AXIAL
RWR74S2001FSB12
RES 2K OHM 5W 1% WW AXIAL RWR74S2001FSB12
RES 2Kohm 5W 1% WW AXIAL

RES 2Kohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S2001FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2001FSB12
Wirewound Resistors 3110-RWR74S2001FSB12
ESS-5 2K 1% RWR74S2001FS B12

ESS-5 2K 1% RWR74S2001FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74S2001FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2001FSB12-ND
Through Hole Resistors RWR74S2001FSB12-ND
2 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S2001FSB12 3110-RWR74S2001FSB12 RWR74S2001FSB12-ND
Product Name RES 2K OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details