Vishay Intertechnology, Inc. Wirewound Resistors RWR74S2000FRS73

Description
ESS-5 200 1% RWR74S2000FR S73
Request a Quote Datasheet
Description
ESS-5 200 1% RWR74S2000FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S2000FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2000FRS73
Wirewound Resistors 3110-RWR74S2000FRS73
ESS-5 200 1% RWR74S2000FR S73

ESS-5 200 1% RWR74S2000FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR74S2000FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2000FRS73-ND
Through Hole Resistors RWR74S2000FRS73-ND
200 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 200 OHM 5W 1% WW AXIAL - RWR74S2000FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 5W 1% WW AXIAL
RWR74S2000FRS73
RES 200 OHM 5W 1% WW AXIAL RWR74S2000FRS73
RES 200ohm 5W 1% WW AXIAL

RES 200ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S2000FRS73 RWR74S2000FRS73-ND RWR74S2000FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 200 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers