Vishay Intertechnology, Inc. RES 2.61 OHM 5W 0.1% WW AXIAL RWR74S2R61BMS70

Description
RES 2.61ohm 5W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.61ohm 5W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61 OHM 5W 0.1% WW AXIAL - RWR74S2R61BMS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61 OHM 5W 0.1% WW AXIAL
RWR74S2R61BMS70
RES 2.61 OHM 5W 0.1% WW AXIAL RWR74S2R61BMS70
RES 2.61ohm 5W 0.1% WW AXIAL

RES 2.61ohm 5W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S2R61BMS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2R61BMS70-ND
Through Hole Resistors RWR74S2R61BMS70-ND
2.61 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.61 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR74S2R61BMS70 RWR74S2R61BMS70-ND
Product Name RES 2.61 OHM 5W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.61 ohms 2.61 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details