Vishay Intertechnology, Inc. Wirewound Resistors RWR74S23R7FPB12

Description
ESS-5 23.7 1% RWR74S23R7FP B12
Request a Quote Datasheet
Description
ESS-5 23.7 1% RWR74S23R7FP B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S23R7FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S23R7FPB12
Wirewound Resistors 3110-RWR74S23R7FPB12
ESS-5 23.7 1% RWR74S23R7FP B12

ESS-5 23.7 1% RWR74S23R7FP B12

Supplier's Site Datasheet
RES 23.7 OHM 5W 1% WW AXIAL - RWR74S23R7FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 5W 1% WW AXIAL
RWR74S23R7FPB12
RES 23.7 OHM 5W 1% WW AXIAL RWR74S23R7FPB12
RES 23.7ohm 5W 1% WW AXIAL

RES 23.7ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S23R7FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S23R7FPB12-ND
Through Hole Resistors RWR74S23R7FPB12-ND
23.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

23.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S23R7FPB12 RWR74S23R7FPB12 RWR74S23R7FPB12-ND
Product Name Wirewound Resistors RES 23.7 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 23.7 ohms 23.7 ohms 23.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176250-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details