Vishay Intertechnology, Inc. Through Hole Resistors RWR74S2371FRRSL

Description
2.37 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.37 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S2371FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2371FRRSL-ND
Through Hole Resistors RWR74S2371FRRSL-ND
2.37 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.37 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S2371FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2371FRRSL
Wirewound Resistors 3110-RWR74S2371FRRSL
ESS-5 2.37K 1% RWR74S2371FR RSL

ESS-5 2.37K 1% RWR74S2371FR RSL

Supplier's Site Datasheet
RES 2.37K OHM 5W 1% WW AXIAL - RWR74S2371FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 5W 1% WW AXIAL
RWR74S2371FRRSL
RES 2.37K OHM 5W 1% WW AXIAL RWR74S2371FRRSL
RES 2.37Kohm 5W 1% WW AXIAL

RES 2.37Kohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S2371FRRSL-ND 3110-RWR74S2371FRRSL RWR74S2371FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 2.37K OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details