Vishay Intertechnology, Inc. Through Hole Resistors RWR74S1R27FSBSL

Description
1.27 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.27 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S1R27FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1R27FSBSL-ND
Through Hole Resistors RWR74S1R27FSBSL-ND
1.27 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.27 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S1R27FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1R27FSBSL
Wirewound Resistors 3110-RWR74S1R27FSBSL
ESS-5 1.27 1% RWR74S1R27FS BSL

ESS-5 1.27 1% RWR74S1R27FS BSL

Supplier's Site Datasheet
RES 1.27 OHM 5W 1% WW AXIAL - RWR74S1R27FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27 OHM 5W 1% WW AXIAL
RWR74S1R27FSBSL
RES 1.27 OHM 5W 1% WW AXIAL RWR74S1R27FSBSL
RES 1.27ohm 5W 1% WW AXIAL

RES 1.27ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S1R27FSBSL-ND 3110-RWR74S1R27FSBSL RWR74S1R27FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 1.27 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.27 ohms 1.27 ohms 1.27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details