Vishay Intertechnology, Inc. RES 232 OHM 5W 1% WW AXIAL RWR74S2320FRRSL

Description
RES 232ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 232ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232 OHM 5W 1% WW AXIAL - RWR74S2320FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 5W 1% WW AXIAL
RWR74S2320FRRSL
RES 232 OHM 5W 1% WW AXIAL RWR74S2320FRRSL
RES 232ohm 5W 1% WW AXIAL

RES 232ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S2320FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2320FRRSL-ND
Through Hole Resistors RWR74S2320FRRSL-ND
232 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

232 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S2320FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2320FRRSL
Wirewound Resistors 3110-RWR74S2320FRRSL
ESS-5 232 1% RWR74S2320FR RSL

ESS-5 232 1% RWR74S2320FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S2320FRRSL RWR74S2320FRRSL-ND 3110-RWR74S2320FRRSL
Product Name RES 232 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 232 ohms 232 ohms 232 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123596 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details