Vishay Intertechnology, Inc. RES 221 OHM 5W 0.5% WW AXIAL RWR74S2210DSBSL

Description
RES 221ohm 5W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 221ohm 5W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 5W 0.5% WW AXIAL - RWR74S2210DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 5W 0.5% WW AXIAL
RWR74S2210DSBSL
RES 221 OHM 5W 0.5% WW AXIAL RWR74S2210DSBSL
RES 221ohm 5W 0.5% WW AXIAL

RES 221ohm 5W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S2210DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2210DSBSL-ND
Through Hole Resistors RWR74S2210DSBSL-ND
221 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

221 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S2210DSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2210DSBSL
Wirewound Resistors 3110-RWR74S2210DSBSL
ESS-5 221 .5% RWR74S2210DS BSL

ESS-5 221 .5% RWR74S2210DS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S2210DSBSL RWR74S2210DSBSL-ND 3110-RWR74S2210DSBSL
Product Name RES 221 OHM 5W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221 ohms 221 ohms 221 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details