Vishay Intertechnology, Inc. Through Hole Resistors RWR74S2800FSS73

Description
280 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
280 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S2800FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2800FSS73-ND
Through Hole Resistors RWR74S2800FSS73-ND
280 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

280 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 280 OHM 5W 1% WW AXIAL - RWR74S2800FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 5W 1% WW AXIAL
RWR74S2800FSS73
RES 280 OHM 5W 1% WW AXIAL RWR74S2800FSS73
RES 280ohm 5W 1% WW AXIAL

RES 280ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S2800FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2800FSS73
Wirewound Resistors 3110-RWR74S2800FSS73
ESS-5 280 1% RWR74S2800FS S73

ESS-5 280 1% RWR74S2800FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S2800FSS73-ND RWR74S2800FSS73 3110-RWR74S2800FSS73
Product Name Through Hole Resistors RES 280 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 280 ohms 280 ohms 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details