Vishay Intertechnology, Inc. Wirewound Resistors RWR74S2711FRBSL

Description
ESS-5 2.71K 1% RWR74S2711FR BSL
Request a Quote Datasheet
Description
ESS-5 2.71K 1% RWR74S2711FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S2711FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2711FRBSL
Wirewound Resistors 3110-RWR74S2711FRBSL
ESS-5 2.71K 1% RWR74S2711FR BSL

ESS-5 2.71K 1% RWR74S2711FR BSL

Supplier's Site Datasheet
RES 2.71K OHM 5W 1% WW AXIAL - RWR74S2711FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.71K OHM 5W 1% WW AXIAL
RWR74S2711FRBSL
RES 2.71K OHM 5W 1% WW AXIAL RWR74S2711FRBSL
RES 2.71Kohm 5W 1% WW AXIAL

RES 2.71Kohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S2711FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2711FRBSL-ND
Through Hole Resistors RWR74S2711FRBSL-ND
2.71 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.71 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S2711FRBSL RWR74S2711FRBSL RWR74S2711FRBSL-ND
Product Name Wirewound Resistors RES 2.71K OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2710 ohms 2710 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers