Vishay Intertechnology, Inc. Wirewound Resistors RWR74S2251BMB12

Description
ESS-5 2.25K .1% RWR74S2251BM B12
Request a Quote Datasheet
Description
ESS-5 2.25K .1% RWR74S2251BM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S2251BMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2251BMB12
Wirewound Resistors 3110-RWR74S2251BMB12
ESS-5 2.25K .1% RWR74S2251BM B12

ESS-5 2.25K .1% RWR74S2251BM B12

Supplier's Site Datasheet
RES 2.25K OHM 5W 0.1% WW AXIAL - RWR74S2251BMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.25K OHM 5W 0.1% WW AXIAL
RWR74S2251BMB12
RES 2.25K OHM 5W 0.1% WW AXIAL RWR74S2251BMB12
RES 2.25Kohm 5W 0.1% WW AXIAL

RES 2.25Kohm 5W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S2251BMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2251BMB12-ND
Through Hole Resistors RWR74S2251BMB12-ND
2.25 kOhms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.25 kOhms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S2251BMB12 RWR74S2251BMB12 RWR74S2251BMB12-ND
Product Name Wirewound Resistors RES 2.25K OHM 5W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2250 ohms 2250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details