Vishay Intertechnology, Inc. Wirewound Resistors RWR74S24R9FSS73

Description
ESS-5 24.9 1% RWR74S24R9FS S73
Request a Quote Datasheet
Description
ESS-5 24.9 1% RWR74S24R9FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S24R9FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S24R9FSS73
Wirewound Resistors 3110-RWR74S24R9FSS73
ESS-5 24.9 1% RWR74S24R9FS S73

ESS-5 24.9 1% RWR74S24R9FS S73

Supplier's Site Datasheet
RES 24.9 OHM 5W 1% WW AXIAL - RWR74S24R9FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 5W 1% WW AXIAL
RWR74S24R9FSS73
RES 24.9 OHM 5W 1% WW AXIAL RWR74S24R9FSS73
RES 24.9ohm 5W 1% WW AXIAL

RES 24.9ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S24R9FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S24R9FSS73-ND
Through Hole Resistors RWR74S24R9FSS73-ND
24.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

24.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S24R9FSS73 RWR74S24R9FSS73 RWR74S24R9FSS73-ND
Product Name Wirewound Resistors RES 24.9 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details