Vishay Intertechnology, Inc. Through Hole Resistors RWR74S2870FRS73

Description
287 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
287 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S2870FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2870FRS73-ND
Through Hole Resistors RWR74S2870FRS73-ND
287 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

287 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 287 OHM 5W 1% WW AXIAL - RWR74S2870FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 5W 1% WW AXIAL
RWR74S2870FRS73
RES 287 OHM 5W 1% WW AXIAL RWR74S2870FRS73
RES 287ohm 5W 1% WW AXIAL

RES 287ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S2870FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2870FRS73
Wirewound Resistors 3110-RWR74S2870FRS73
ESS-5 287 1% RWR74S2870FR S73

ESS-5 287 1% RWR74S2870FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S2870FRS73-ND RWR74S2870FRS73 3110-RWR74S2870FRS73
Product Name Through Hole Resistors RES 287 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 287 ohms 287 ohms 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details