Vishay Intertechnology, Inc. Wirewound Resistors RWR74S30R1FSS73

Description
ESS-5 30.1 1% RWR74S30R1FS S73
Request a Quote Datasheet
Description
ESS-5 30.1 1% RWR74S30R1FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S30R1FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S30R1FSS73
Wirewound Resistors 3110-RWR74S30R1FSS73
ESS-5 30.1 1% RWR74S30R1FS S73

ESS-5 30.1 1% RWR74S30R1FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR74S30R1FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S30R1FSS73-ND
Through Hole Resistors RWR74S30R1FSS73-ND
30.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

30.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 30.1 OHM 5W 1% WW AXIAL - RWR74S30R1FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 5W 1% WW AXIAL
RWR74S30R1FSS73
RES 30.1 OHM 5W 1% WW AXIAL RWR74S30R1FSS73
RES 30.1ohm 5W 1% WW AXIAL

RES 30.1ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S30R1FSS73 RWR74S30R1FSS73-ND RWR74S30R1FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 30.1 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-2176470-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details