Vishay Intertechnology, Inc. Through Hole Resistors RWR74S20R0FRB12

Description
20 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
20 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S20R0FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S20R0FRB12-ND
Through Hole Resistors RWR74S20R0FRB12-ND
20 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

20 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S20R0FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S20R0FRB12
Wirewound Resistors 3110-RWR74S20R0FRB12
ESS-5 20 1% RWR74S20R0FR B12

ESS-5 20 1% RWR74S20R0FR B12

Supplier's Site Datasheet
RES 20 OHM 5W 1% WW AXIAL - RWR74S20R0FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 5W 1% WW AXIAL
RWR74S20R0FRB12
RES 20 OHM 5W 1% WW AXIAL RWR74S20R0FRB12
RES 20ohm 5W 1% WW AXIAL

RES 20ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S20R0FRB12-ND 3110-RWR74S20R0FRB12 RWR74S20R0FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 20 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details