Vishay Intertechnology, Inc. RES 243 OHM 5W 0.1% WW AXIAL RWR74S2430BRBSL

Description
RES 243ohm 5W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 243ohm 5W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 5W 0.1% WW AXIAL - RWR74S2430BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 5W 0.1% WW AXIAL
RWR74S2430BRBSL
RES 243 OHM 5W 0.1% WW AXIAL RWR74S2430BRBSL
RES 243ohm 5W 0.1% WW AXIAL

RES 243ohm 5W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S2430BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2430BRBSL-ND
Through Hole Resistors RWR74S2430BRBSL-ND
243 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

243 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S2430BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2430BRBSL
Wirewound Resistors 3110-RWR74S2430BRBSL
ESS-5 243 .1% RWR74S2430BR BSL

ESS-5 243 .1% RWR74S2430BR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S2430BRBSL RWR74S2430BRBSL-ND 3110-RWR74S2430BRBSL
Product Name RES 243 OHM 5W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243 ohms 243 ohms 243 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers