Vishay Intertechnology, Inc. Wirewound Resistors RWR74S3090FRRSL

Description
ESS-5 309 1% RWR74S3090FR RSL
Request a Quote Datasheet
Description
ESS-5 309 1% RWR74S3090FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S3090FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3090FRRSL
Wirewound Resistors 3110-RWR74S3090FRRSL
ESS-5 309 1% RWR74S3090FR RSL

ESS-5 309 1% RWR74S3090FR RSL

Supplier's Site Datasheet
RES 309 OHM 5W 1% WW AXIAL - RWR74S3090FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 5W 1% WW AXIAL
RWR74S3090FRRSL
RES 309 OHM 5W 1% WW AXIAL RWR74S3090FRRSL
RES 309ohm 5W 1% WW AXIAL

RES 309ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S3090FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3090FRRSL-ND
Through Hole Resistors RWR74S3090FRRSL-ND
309 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

309 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S3090FRRSL RWR74S3090FRRSL RWR74S3090FRRSL-ND
Product Name Wirewound Resistors RES 309 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 309 ohms 309 ohms 309 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers