Vishay Intertechnology, Inc. Wirewound Resistors RWR74S2740DRRSL

Description
ESS-5 274 .5% RWR74S2740DR RSL
Request a Quote Datasheet
Description
ESS-5 274 .5% RWR74S2740DR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S2740DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2740DRRSL
Wirewound Resistors 3110-RWR74S2740DRRSL
ESS-5 274 .5% RWR74S2740DR RSL

ESS-5 274 .5% RWR74S2740DR RSL

Supplier's Site Datasheet
RES 274 OHM 5W 0.5% WW AXIAL - RWR74S2740DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 5W 0.5% WW AXIAL
RWR74S2740DRRSL
RES 274 OHM 5W 0.5% WW AXIAL RWR74S2740DRRSL
RES 274ohm 5W 0.5% WW AXIAL

RES 274ohm 5W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S2740DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2740DRRSL-ND
Through Hole Resistors RWR74S2740DRRSL-ND
274 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

274 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S2740DRRSL RWR74S2740DRRSL RWR74S2740DRRSL-ND
Product Name Wirewound Resistors RES 274 OHM 5W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 274 ohms 274 ohms 274 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details