Vishay Intertechnology, Inc. Wirewound Resistors RWR74S1R82FRBSL

Description
ESS-5 1.82 1% RWR74S1R82FR BSL
Request a Quote Datasheet
Description
ESS-5 1.82 1% RWR74S1R82FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S1R82FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1R82FRBSL
Wirewound Resistors 3110-RWR74S1R82FRBSL
ESS-5 1.82 1% RWR74S1R82FR BSL

ESS-5 1.82 1% RWR74S1R82FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S1R82FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1R82FRBSL-ND
Through Hole Resistors RWR74S1R82FRBSL-ND
1.82 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.82 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.82 OHM 5W 1% WW AXIAL - RWR74S1R82FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82 OHM 5W 1% WW AXIAL
RWR74S1R82FRBSL
RES 1.82 OHM 5W 1% WW AXIAL RWR74S1R82FRBSL
RES 1.82ohm 5W 1% WW AXIAL

RES 1.82ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S1R82FRBSL RWR74S1R82FRBSL-ND RWR74S1R82FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.82 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1.82 ohms 1.82 ohms 1.82 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details