Vishay Intertechnology, Inc. Wirewound Resistors RWR74S2730FSBSL

Description
ESS-5 273 1% RWR74S2730FS BSL
Request a Quote Datasheet
Description
ESS-5 273 1% RWR74S2730FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S2730FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2730FSBSL
Wirewound Resistors 3110-RWR74S2730FSBSL
ESS-5 273 1% RWR74S2730FS BSL

ESS-5 273 1% RWR74S2730FS BSL

Supplier's Site Datasheet
RES 273 OHM 5W 1% WW AXIAL - RWR74S2730FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 273 OHM 5W 1% WW AXIAL
RWR74S2730FSBSL
RES 273 OHM 5W 1% WW AXIAL RWR74S2730FSBSL
RES 273ohm 5W 1% WW AXIAL

RES 273ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S2730FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2730FSBSL-ND
Through Hole Resistors RWR74S2730FSBSL-ND
273 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

273 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S2730FSBSL RWR74S2730FSBSL RWR74S2730FSBSL-ND
Product Name Wirewound Resistors RES 273 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 273 ohms 273 ohms 273 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details