Vishay Intertechnology, Inc. Through Hole Resistors RWR74S3160FRB12

Description
316 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
316 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S3160FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3160FRB12-ND
Through Hole Resistors RWR74S3160FRB12-ND
316 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

316 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 316 OHM 5W 1% WW AXIAL - RWR74S3160FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 5W 1% WW AXIAL
RWR74S3160FRB12
RES 316 OHM 5W 1% WW AXIAL RWR74S3160FRB12
RES 316ohm 5W 1% WW AXIAL

RES 316ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S3160FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3160FRB12
Wirewound Resistors 3110-RWR74S3160FRB12
ESS-5 316 1% RWR74S3160FR B12

ESS-5 316 1% RWR74S3160FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S3160FRB12-ND RWR74S3160FRB12 3110-RWR74S3160FRB12
Product Name Through Hole Resistors RES 316 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 316 ohms 316 ohms 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details