Vishay Intertechnology, Inc. Through Hole Resistors RWR74S2260FRS73

Description
226 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
226 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S2260FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2260FRS73-ND
Through Hole Resistors RWR74S2260FRS73-ND
226 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

226 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S2260FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2260FRS73
Wirewound Resistors 3110-RWR74S2260FRS73
ESS-5 226 1% RWR74S2260FR S73

ESS-5 226 1% RWR74S2260FR S73

Supplier's Site Datasheet
RES 226 OHM 5W 1% WW AXIAL - RWR74S2260FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 5W 1% WW AXIAL
RWR74S2260FRS73
RES 226 OHM 5W 1% WW AXIAL RWR74S2260FRS73
RES 226ohm 5W 1% WW AXIAL

RES 226ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S2260FRS73-ND 3110-RWR74S2260FRS73 RWR74S2260FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 226 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 226 ohms 226 ohms 226 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 158452P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 0.5000 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details