Vishay Intertechnology, Inc. RES 332 OHM 5W 0.1% WW AXIAL RWR74S3320BRBSL

Description
RES 332ohm 5W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 332ohm 5W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 5W 0.1% WW AXIAL - RWR74S3320BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 5W 0.1% WW AXIAL
RWR74S3320BRBSL
RES 332 OHM 5W 0.1% WW AXIAL RWR74S3320BRBSL
RES 332ohm 5W 0.1% WW AXIAL

RES 332ohm 5W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S3320BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3320BRBSL
Wirewound Resistors 3110-RWR74S3320BRBSL
ESS-5 332 .1% RWR74S3320BR BSL

ESS-5 332 .1% RWR74S3320BR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S3320BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3320BRBSL-ND
Through Hole Resistors RWR74S3320BRBSL-ND
332 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

332 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S3320BRBSL 3110-RWR74S3320BRBSL RWR74S3320BRBSL-ND
Product Name RES 332 OHM 5W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332 ohms 332 ohms 332 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers