Vishay Intertechnology, Inc. RES 2.2K OHM 5W 1% WW AXIAL RWR74S2201FMBSL

Description
RES 2.2Kohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.2Kohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 5W 1% WW AXIAL - RWR74S2201FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 5W 1% WW AXIAL
RWR74S2201FMBSL
RES 2.2K OHM 5W 1% WW AXIAL RWR74S2201FMBSL
RES 2.2Kohm 5W 1% WW AXIAL

RES 2.2Kohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S2201FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2201FMBSL
Wirewound Resistors 3110-RWR74S2201FMBSL
ESS-5 2.2K 1% RWR74S2201FM BSL

ESS-5 2.2K 1% RWR74S2201FM BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S2201FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2201FMBSL-ND
Through Hole Resistors RWR74S2201FMBSL-ND
2.2 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.2 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S2201FMBSL 3110-RWR74S2201FMBSL RWR74S2201FMBSL-ND
Product Name RES 2.2K OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2200 ohms 2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 2123562 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details