Vishay Intertechnology, Inc. Through Hole Resistors RWR74S3320FRS73

Description
332 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
332 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S3320FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3320FRS73-ND
Through Hole Resistors RWR74S3320FRS73-ND
332 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

332 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S3320FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3320FRS73
Wirewound Resistors 3110-RWR74S3320FRS73
ESS-5 332 1% RWR74S3320FR S73

ESS-5 332 1% RWR74S3320FR S73

Supplier's Site Datasheet
RES 332 OHM 5W 1% WW AXIAL - RWR74S3320FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 5W 1% WW AXIAL
RWR74S3320FRS73
RES 332 OHM 5W 1% WW AXIAL RWR74S3320FRS73
RES 332ohm 5W 1% WW AXIAL

RES 332ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S3320FRS73-ND 3110-RWR74S3320FRS73 RWR74S3320FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 332 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 332 ohms 332 ohms 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers