Vishay Intertechnology, Inc. RES 332 OHM 5W 1% WW AXIAL RWR74S3320FRRSL

Description
RES 332ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 332ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 5W 1% WW AXIAL - RWR74S3320FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 5W 1% WW AXIAL
RWR74S3320FRRSL
RES 332 OHM 5W 1% WW AXIAL RWR74S3320FRRSL
RES 332ohm 5W 1% WW AXIAL

RES 332ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S3320FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3320FRRSL-ND
Through Hole Resistors RWR74S3320FRRSL-ND
332 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

332 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S3320FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3320FRRSL
Wirewound Resistors 3110-RWR74S3320FRRSL
ESS-5 332 1% RWR74S3320FR RSL

ESS-5 332 1% RWR74S3320FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S3320FRRSL RWR74S3320FRRSL-ND 3110-RWR74S3320FRRSL
Product Name RES 332 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332 ohms 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details