Vishay Intertechnology, Inc. Wirewound Resistors RWR74S2370FSB12

Description
ESS-5 237 1% RWR74S2370FS B12
Request a Quote Datasheet
Description
ESS-5 237 1% RWR74S2370FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S2370FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2370FSB12
Wirewound Resistors 3110-RWR74S2370FSB12
ESS-5 237 1% RWR74S2370FS B12

ESS-5 237 1% RWR74S2370FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74S2370FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2370FSB12-ND
Through Hole Resistors RWR74S2370FSB12-ND
237 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

237 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 237 OHM 5W 1% WW AXIAL - RWR74S2370FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 5W 1% WW AXIAL
RWR74S2370FSB12
RES 237 OHM 5W 1% WW AXIAL RWR74S2370FSB12
RES 237ohm 5W 1% WW AXIAL

RES 237ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S2370FSB12 RWR74S2370FSB12-ND RWR74S2370FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 237 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 237 ohms 237 ohms 237 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers