Vishay Intertechnology, Inc. RES 340 OHM 5W 1% WW AXIAL RWR74S3400FRBSL

Description
RES 340ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 340ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340 OHM 5W 1% WW AXIAL - RWR74S3400FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 5W 1% WW AXIAL
RWR74S3400FRBSL
RES 340 OHM 5W 1% WW AXIAL RWR74S3400FRBSL
RES 340ohm 5W 1% WW AXIAL

RES 340ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S3400FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3400FRBSL-ND
Through Hole Resistors RWR74S3400FRBSL-ND
340 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

340 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S3400FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3400FRBSL
Wirewound Resistors 3110-RWR74S3400FRBSL
ESS-5 340 1% RWR74S3400FR BSL

ESS-5 340 1% RWR74S3400FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S3400FRBSL RWR74S3400FRBSL-ND 3110-RWR74S3400FRBSL
Product Name RES 340 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 340 ohms 340 ohms 340 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details