Vishay Intertechnology, Inc. RES 2.8K OHM 5W 1% WW AXIAL RWR74S2801FRBSL

Description
RES 2.8Kohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.8Kohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8K OHM 5W 1% WW AXIAL - RWR74S2801FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 5W 1% WW AXIAL
RWR74S2801FRBSL
RES 2.8K OHM 5W 1% WW AXIAL RWR74S2801FRBSL
RES 2.8Kohm 5W 1% WW AXIAL

RES 2.8Kohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S2801FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2801FRBSL
Wirewound Resistors 3110-RWR74S2801FRBSL
ESS-5 2.8K 1% RWR74S2801FR BSL

ESS-5 2.8K 1% RWR74S2801FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S2801FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2801FRBSL-ND
Through Hole Resistors RWR74S2801FRBSL-ND
2.8 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.8 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S2801FRBSL 3110-RWR74S2801FRBSL RWR74S2801FRBSL-ND
Product Name RES 2.8K OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2800 ohms 2800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details