Vishay Intertechnology, Inc. Wirewound Resistors RWR74S2051FSB12

Description
ESS-5 2.05K 1% RWR74S2051FS B12
Request a Quote Datasheet
Description
ESS-5 2.05K 1% RWR74S2051FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S2051FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2051FSB12
Wirewound Resistors 3110-RWR74S2051FSB12
ESS-5 2.05K 1% RWR74S2051FS B12

ESS-5 2.05K 1% RWR74S2051FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74S2051FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2051FSB12-ND
Through Hole Resistors RWR74S2051FSB12-ND
2.05 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.05 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.05K OHM 5W 1% WW AXIAL - RWR74S2051FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 5W 1% WW AXIAL
RWR74S2051FSB12
RES 2.05K OHM 5W 1% WW AXIAL RWR74S2051FSB12
RES 2.05Kohm 5W 1% WW AXIAL

RES 2.05Kohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S2051FSB12 RWR74S2051FSB12-ND RWR74S2051FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 2.05K OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2050 ohms 2050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2123603 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Through Hole Resistors - 4756763 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers