Vishay Intertechnology, Inc. Through Hole Resistors RWR74S1R50FSRSL

Description
1.5 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.5 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S1R50FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1R50FSRSL-ND
Through Hole Resistors RWR74S1R50FSRSL-ND
1.5 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.5 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S1R50FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1R50FSRSL
Wirewound Resistors 3110-RWR74S1R50FSRSL
ESS-5 1.5 1% RWR74S1R50FS RSL

ESS-5 1.5 1% RWR74S1R50FS RSL

Supplier's Site Datasheet
RES 1.5 OHM 5W 1% WW AXIAL - RWR74S1R50FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 5W 1% WW AXIAL
RWR74S1R50FSRSL
RES 1.5 OHM 5W 1% WW AXIAL RWR74S1R50FSRSL
RES 1.5ohm 5W 1% WW AXIAL

RES 1.5ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S1R50FSRSL-ND 3110-RWR74S1R50FSRSL RWR74S1R50FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 1.5 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details