Vishay Intertechnology, Inc. Through Hole Resistors RWR74S3480FRB12

Description
348 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
348 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S3480FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3480FRB12-ND
Through Hole Resistors RWR74S3480FRB12-ND
348 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

348 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 348 OHM 5W 1% WW AXIAL - RWR74S3480FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 5W 1% WW AXIAL
RWR74S3480FRB12
RES 348 OHM 5W 1% WW AXIAL RWR74S3480FRB12
RES 348ohm 5W 1% WW AXIAL

RES 348ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S3480FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3480FRB12
Wirewound Resistors 3110-RWR74S3480FRB12
ESS-5 348 1% RWR74S3480FR B12

ESS-5 348 1% RWR74S3480FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S3480FRB12-ND RWR74S3480FRB12 3110-RWR74S3480FRB12
Product Name Through Hole Resistors RES 348 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 348 ohms 348 ohms 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C752J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details