Vishay Intertechnology, Inc. Through Hole Resistors RWR74S3480FRRSL

Description
348 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
348 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S3480FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3480FRRSL-ND
Through Hole Resistors RWR74S3480FRRSL-ND
348 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

348 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 348 OHM 5W 1% WW AXIAL - RWR74S3480FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 5W 1% WW AXIAL
RWR74S3480FRRSL
RES 348 OHM 5W 1% WW AXIAL RWR74S3480FRRSL
RES 348ohm 5W 1% WW AXIAL

RES 348ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S3480FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3480FRRSL
Wirewound Resistors 3110-RWR74S3480FRRSL
ESS-5 348 1% RWR74S3480FR RSL

ESS-5 348 1% RWR74S3480FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S3480FRRSL-ND RWR74S3480FRRSL 3110-RWR74S3480FRRSL
Product Name Through Hole Resistors RES 348 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 348 ohms 348 ohms 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879233-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details