Vishay Intertechnology, Inc. Wirewound Resistors RWR74S2371FRS73

Description
ESS-5 2.37K 1% RWR74S2371FR S73
Request a Quote Datasheet
Description
ESS-5 2.37K 1% RWR74S2371FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S2371FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S2371FRS73
Wirewound Resistors 3110-RWR74S2371FRS73
ESS-5 2.37K 1% RWR74S2371FR S73

ESS-5 2.37K 1% RWR74S2371FR S73

Supplier's Site Datasheet
RES 2.37K OHM 5W 1% WW AXIAL - RWR74S2371FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 5W 1% WW AXIAL
RWR74S2371FRS73
RES 2.37K OHM 5W 1% WW AXIAL RWR74S2371FRS73
RES 2.37Kohm 5W 1% WW AXIAL

RES 2.37Kohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S2371FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S2371FRS73-ND
Through Hole Resistors RWR74S2371FRS73-ND
2.37 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.37 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S2371FRS73 RWR74S2371FRS73 RWR74S2371FRS73-ND
Product Name Wirewound Resistors RES 2.37K OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2370 ohms 2370 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details